Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | L-COM RJ45 Modular Plug Connectors |
No. of Positions | 8Positions |
Strain Relief Material | PVC (Polyvinylchloride) |
Product Range | - |
Cover, Rj45 Plug Conn, 8Pos, Pvc, Black | Newark Electronics |
RJ45 Protective Covers for PlugsPkg/100 | L-com MP45P | RS Americas |
Where can I find additional details, specifications and documents for a MP45P?
Additional datasheets, footprints and schematics for MP45P are listed on our Part Details page. You can also find images and similar parts to MP45P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP45P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP45P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP45P fall under?
The MP45P is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MP45P when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP45P you can contact the distributor directly for product support, shipping queries etc.
Is the MP45P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP45P have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for MP45P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP45P often in real-time on the comparison pages.
What if I can't find stock of MP45P?
You can fill out our help required form which you can use to request a quote for MP45P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.