Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 360W |
Output Voltage - Output 1 | 2V |
Output Current - Output 1 | 180A |
RoHS Compliant | Yes |
Ac-Dc Converter, Enclosed, 1 O/P, 360W, 180A, 2V | Newark Electronics |
Where can I find additional details, specifications and documents for a MP4-3A-2A-30?
Additional datasheets, footprints and schematics for MP4-3A-2A-30 are listed on our Part Details page. You can also find images and similar parts to MP4-3A-2A-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP4-3A-2A-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP4-3A-2A-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP4-3A-2A-30 fall under?
The MP4-3A-2A-30 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Enclosed Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MP4-3A-2A-30 when available in the AC / DC Enclosed Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP4-3A-2A-30 you can contact the distributor directly for product support, shipping queries etc.
Is the MP4-3A-2A-30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP4-3A-2A-30 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MP4-3A-2A-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP4-3A-2A-30 often in real-time on the comparison pages.
What if I can't find stock of MP4-3A-2A-30?
You can fill out our help required form which you can use to request a quote for MP4-3A-2A-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.