Status: | Unknown |
---|---|
Series: | MP Series |
RoHS: | Unknown |
Prices starting from US$0.0140
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$203.60
|
No stock
|
Buy Now | |
RS Americas
from US$0.0140
|
9,990
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0230
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0230
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$154.27
|
-
|
Buy Now | |
Avnet America
from US$0.0214
|
-
|
Buy Now | |
element14
from US$277.41
|
-
|
Buy Now |
Label Type | Thermal Transfer Printable |
---|---|
Label Dimensions | 6.4mm x 38.1mm |
Label Material | Metallised Polyester |
Label Colour | Silver |
Pack Quantity | 10000 |
Product Range | MP Series |
Label Height | 6.4mm |
Label Width | 38.1mm |
SVHC | No SVHC (27-Jun-2018) |
Label, Metalized Polyester, 1.5 in., 0.25 in., -40 to +150 C, 0.375 in. | TE Connectivity MP-381064-10-8A | RS Americas |
A37084-000 9-1200611-2 | Heilind Electronics |
Label, Metallised Pet, 6.4Mm X 38.1Mm | Newark Electronics |
MP-381064-10-8A | Avnet America |
LABEL, METALLISED PET, 6.4MM X 38.1MM | element14 |
Where can I find additional details, specifications and documents for a MP-381064-10-8A?
Additional datasheets, footprints and schematics for MP-381064-10-8A are listed on our Part Details page. You can also find images and similar parts to MP-381064-10-8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-381064-10-8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-381064-10-8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-381064-10-8A fall under?
The MP-381064-10-8A is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to MP-381064-10-8A when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-381064-10-8A you can contact the distributor directly for product support, shipping queries etc.
Is the MP-381064-10-8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP-381064-10-8A have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for MP-381064-10-8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-381064-10-8A often in real-time on the comparison pages.
What if I can't find stock of MP-381064-10-8A?
You can fill out our help required form which you can use to request a quote for MP-381064-10-8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.