Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
360
in stock
|
Buy Now | |
Rapid Electronics
from US$2.22
|
498
in stock
|
Buy Now | |
Conrad
from US$3.34
|
498
in stock
|
Buy Now | |
RS Americas
from US$1.49
|
405
in stock
|
Buy Now | |
element14
from US$1.43
|
360
in stock
|
Buy Now | |
Distrelec
from US$1.75
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
-
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | PE (Polyethylene) Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Colour | Black |
Connector Type | Mini DIN Plug |
Lumberg MP-371/S4 Male Mini DIN Plug Cable Mount 4 Pin | Rapid Electronics |
With anti-kink device. | Conrad |
Connector Plug 1 A 100 VAC 14 CuSn Silvered -25 to +85 ° C | Lumberg MP-371-S4 | RS Americas |
CIRCULAR CONNECTOR, PLUG, DIN, 4 WAY | element14 |
Lumberg Connect GmbH DIN Connector, 1A, 250V, 4 Poles, Plug | Distrelec |
Connector, Din, Plug, 4 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a MP-371-S4?
Additional datasheets, footprints and schematics for MP-371-S4 are listed on our Part Details page. You can also find images and similar parts to MP-371-S4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-371-S4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-371-S4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-371-S4 fall under?
The MP-371-S4 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to MP-371-S4 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-371-S4 you can contact the distributor directly for product support, shipping queries etc.
Is the MP-371-S4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP-371-S4 have stock available?
Authorised distributors including Rapid Electronics, Conrad, RS Americas, element14 and Farnell have stock available or on a lead time for MP-371-S4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-371-S4 often in real-time on the comparison pages.
What if I can't find stock of MP-371-S4?
You can fill out our help required form which you can use to request a quote for MP-371-S4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.