Status: | Unknown |
---|---|
Series: | MPX2 Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Suppression Class | X2 |
Product Range | MPX2 Series |
Voltage Rating X | 250V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor Application | Safety / Suppression |
External Depth | 25mm |
External Length / Height | 33mm |
External Width | 13mm |
Lead Spacing | 27.5mm |
Voltage Rating VAC | 250V |
CAP, 0.47µF, 20%, PAPER | element14 |
Film Capacitor, 0.47Uf, 250V 20% | Newark Electronics |
Where can I find additional details, specifications and documents for a MP3 0.47UF +/-20% 250V?
Additional datasheets, footprints and schematics for MP3 0.47UF +/-20% 250V are listed on our Part Details page. You can also find images and similar parts to MP3 0.47UF +/-20% 250V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP3 0.47UF +/-20% 250V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP3 0.47UF +/-20% 250V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP3 0.47UF +/-20% 250V fall under?
The MP3 0.47UF +/-20% 250V is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MP3 0.47UF +/-20% 250V when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP3 0.47UF +/-20% 250V you can contact the distributor directly for product support, shipping queries etc.
Is the MP3 0.47UF +/-20% 250V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP3 0.47UF +/-20% 250V have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MP3 0.47UF +/-20% 250V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP3 0.47UF +/-20% 250V often in real-time on the comparison pages.
What if I can't find stock of MP3 0.47UF +/-20% 250V?
You can fill out our help required form which you can use to request a quote for MP3 0.47UF +/-20% 250V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.