MP24G-16.000-18P-30/50/X/50R Crystals & Oscillators by Mercury United Electronics

CRYSTAL 16MHZ 18PF 11.4 X 5MM

Status: Unknown
Series: MP24 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.24

Distributor Stock
Logo for Farnell
Farnell
from US$1.24
No stock
Buy Now
Logo for element14
element14
from US$2.39
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 16MHz
Crystal Case SMD 11.4mm x 5mm
Frequency Stability + / - 50ppm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range MP24 Series
Operating Temperature Max 60 C

Alternative Descriptions

CRYSTAL, 16MHZ, 18PF, 11.4 X 5MM | element14
Crystal, 16Mhz, 18Pf, 11.4 X 5Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MP24G-16.000-18P-30/50/X/50R?

Additional datasheets, footprints and schematics for MP24G-16.000-18P-30/50/X/50R are listed on our Part Details page. You can also find images and similar parts to MP24G-16.000-18P-30/50/X/50R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MP24G-16.000-18P-30/50/X/50R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP24G-16.000-18P-30/50/X/50R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MP24G-16.000-18P-30/50/X/50R fall under?

The MP24G-16.000-18P-30/50/X/50R is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to MP24G-16.000-18P-30/50/X/50R when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MP24G-16.000-18P-30/50/X/50R you can contact the distributor directly for product support, shipping queries etc.

Is the MP24G-16.000-18P-30/50/X/50R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MP24G-16.000-18P-30/50/X/50R have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MP24G-16.000-18P-30/50/X/50R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MP24G-16.000-18P-30/50/X/50R often in real-time on the comparison pages.

What if I can't find stock of MP24G-16.000-18P-30/50/X/50R?

You can fill out our help required form which you can use to request a quote for MP24G-16.000-18P-30/50/X/50R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay