Status: | Unknown |
---|---|
Series: | MP2019 Series |
RoHS: | Unknown |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.60
|
765
in stock
|
Buy Now | |
element14
from US$2.91
|
1,790
in stock
|
Buy Now | |
Sager
from US$2.14
|
1,451
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
1,212
in stock
|
Buy Now | |
RS Americas
from US$2.96
|
677
in stock
|
Buy Now | |
Farnell
from US$3.01
|
578
in stock
|
Buy Now | |
Future Electronics
from US$3.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | Flange Mount |
No. of Pins | - |
Output Current | 500mA |
Operating Magnetic Force Min | - |
Product Range | MP2019 Series |
SVHC | No SVHC (15-Jan-2019) |
PROXIMITY SENSOR | element14 |
Proximity Sensors .5A 175VDC 24AWG 12 SPST FormA, Flng Mnt | Sager |
Proximity Sensor | Newark Electronics |
Position sensor, reed, NO, leads | RS |
Sensor, Magnetic Proximity, SPST-NO, Reed, IP65,Plastic10W,175VAC,24AWG X 305mm Wire | ZF Electronics MP201901 | RS Americas |
SENSOR, PROX, 22.9MM, NO | Farnell |
MP2 Series 200 V 0.5 A 10 W SPST-NO Reed Based Magnetic Position Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a MP201901?
Additional datasheets, footprints and schematics for MP201901 are listed on our Part Details page. You can also find images and similar parts to MP201901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP201901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP201901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP201901 fall under?
The MP201901 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MP201901 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP201901 you can contact the distributor directly for product support, shipping queries etc.
Is the MP201901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP201901 have stock available?
Authorised distributors including element14, Sager, Newark Electronics, RS and RS Americas have stock available or on a lead time for MP201901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP201901 often in real-time on the comparison pages.
What if I can't find stock of MP201901?
You can fill out our help required form which you can use to request a quote for MP201901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.