Status: | Unknown |
---|---|
Series: | MP2007 Series |
RoHS: | Unknown |
Prices starting from US$8.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.39
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$11.75
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$12.50
|
37
in stock
|
Buy Now | |
element14
from US$12.35
|
37
in stock
|
Buy Now | |
Boersig
-
|
20
in stock
|
Buy Now | |
Future Electronics
from US$11.73
|
-
|
Buy Now | |
RS Americas
from US$9.91
|
-
|
Buy Now | |
Sager
from US$8.41
|
-
|
Buy Now |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | Cylindrical |
No. of Pins | - |
Output Current | 200mA |
Operating Magnetic Force Min | - |
Product Range | MP2007 Series |
Sensing Range Max | 12.7mm |
Proximity Sensor | Newark Electronics |
Sensor, Magnetic Reed, magnet actuator and wire leads | Future Electronics |
Sensor, Magnetic Proximity, SPDT-CO, Reed, IP65,Alum,10W,30VAC,24AWG X 305mm Wire | ZF Electronics MP200703 | RS Americas |
Proximity Sensors .2A 30VDC SPDT ALUM FormC 24AWG 12 IP65 | Sager |
Where can I find additional details, specifications and documents for a MP200703?
Additional datasheets, footprints and schematics for MP200703 are listed on our Part Details page. You can also find images and similar parts to MP200703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP200703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP200703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP200703 fall under?
The MP200703 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MP200703 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP200703 you can contact the distributor directly for product support, shipping queries etc.
Is the MP200703 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP200703 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for MP200703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP200703 often in real-time on the comparison pages.
What if I can't find stock of MP200703?
You can fill out our help required form which you can use to request a quote for MP200703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.