Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Core Size | 11mm x 11mm x 1.96mm |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Ferrite Core |
Length | 11mm |
Transformer Cores, 11Mm X 11Mm X 1.96Mm Rohs Compliant: Yes |Laird MP0433-000 | Newark Electronics |
FERRITE PLATE, 11MM X 11MM X 1.96MM | element14 |
Ferrite Core Plate 11mm 11mm 1.96mm General Application | Avnet America |
FCCPL, BB, ADH,11.0x11.0x2.0 | Laird Performance Materials MP0433-000 | RS Americas |
Where can I find additional details, specifications and documents for a MP0433-000?
Additional datasheets, footprints and schematics for MP0433-000 are listed on our Part Details page. You can also find images and similar parts to MP0433-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP0433-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP0433-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP0433-000 fall under?
The MP0433-000 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to MP0433-000 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP0433-000 you can contact the distributor directly for product support, shipping queries etc.
Is the MP0433-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP0433-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MP0433-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP0433-000 often in real-time on the comparison pages.
What if I can't find stock of MP0433-000?
You can fill out our help required form which you can use to request a quote for MP0433-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.