Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
3,908
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,908
in stock
|
Buy Now | |
element14
from US$0.14
|
3,908
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Core Size | 8mm x 8mm x 2mm |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Ferrite Core |
Length | 8mm |
Transformer Cores, 8Mm X 8Mm X 2Mm Rohs Compliant: Yes |Laird MP0315-200 | Newark Electronics |
FERRITE PLATE, 8MM X 8MM X 2MM | element14 |
Ferrite Core Plate 8mm 8mm 2mm General Application | Avnet America |
FCCPL, BB, ADH,8.0x8.0x2.0 | Laird Performance Materials MP0315-200 | RS Americas |
Where can I find additional details, specifications and documents for a MP0315-200?
Additional datasheets, footprints and schematics for MP0315-200 are listed on our Part Details page. You can also find images and similar parts to MP0315-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP0315-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP0315-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP0315-200 fall under?
The MP0315-200 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to MP0315-200 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP0315-200 you can contact the distributor directly for product support, shipping queries etc.
Is the MP0315-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP0315-200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MP0315-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP0315-200 often in real-time on the comparison pages.
What if I can't find stock of MP0315-200?
You can fill out our help required form which you can use to request a quote for MP0315-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.