Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 0.25" x 1.25" |
RoHS Compliant | Yes |
FUSE, CARTRIDGE, FAST ACTING, 15A/250VAC | element14 |
Fuse, Cartridge, Fast Acting, 15A/250Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a MP000871?
Additional datasheets, footprints and schematics for MP000871 are listed on our Part Details page. You can also find images and similar parts to MP000871 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP000871 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP000871 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP000871 fall under?
The MP000871 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to MP000871 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP000871 you can contact the distributor directly for product support, shipping queries etc.
Is the MP000871 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP000871 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MP000871.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP000871 often in real-time on the comparison pages.
What if I can't find stock of MP000871?
You can fill out our help required form which you can use to request a quote for MP000871 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.