Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 16A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5.2mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Breaking Capacity Current AC | 500A |
RoHS Compliant | Yes |
Fuse, Cartridge, Time Delay, 16A, 250Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a MP000862?
Additional datasheets, footprints and schematics for MP000862 are listed on our Part Details page. You can also find images and similar parts to MP000862 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP000862 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP000862 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP000862 fall under?
The MP000862 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to MP000862 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP000862 you can contact the distributor directly for product support, shipping queries etc.
Is the MP000862 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP000862 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MP000862.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP000862 often in real-time on the comparison pages.
What if I can't find stock of MP000862?
You can fill out our help required form which you can use to request a quote for MP000862 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.