Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Driver Type | General Purpose |
---|---|
External Diameter - Metric | 77mm |
Impedance | 8ohm |
Power Rating Nom | 2W |
Sound Level SPL | 85dB |
External Diameter - Imperial | 3.031" |
Frequency Response Min | 500Hz |
Speaker Shape | Round |
RoHS Compliant | Yes |
Speaker, 2W, 5Khz | Newark Electronics |
Where can I find additional details, specifications and documents for a MP000610?
Additional datasheets, footprints and schematics for MP000610 are listed on our Part Details page. You can also find images and similar parts to MP000610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP000610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP000610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP000610 fall under?
The MP000610 is listed under Audio / Video > Speaker Components > Speakers.
Can I view similar or alternative parts?
You can view similar parts to MP000610 when available in the Speakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP000610 you can contact the distributor directly for product support, shipping queries etc.
Is the MP000610 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP000610 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MP000610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP000610 often in real-time on the comparison pages.
What if I can't find stock of MP000610?
You can fill out our help required form which you can use to request a quote for MP000610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.