Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Right Angle Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
RF COAXIAL, SMA, RIGHT ANGLE JACK, 50OHM | element14 |
Rf/Coaxial Sma Bulkhead Jack R/A 50 Ohm Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a MP-19-49-5-TGG?
Additional datasheets, footprints and schematics for MP-19-49-5-TGG are listed on our Part Details page. You can also find images and similar parts to MP-19-49-5-TGG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-19-49-5-TGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-19-49-5-TGG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-19-49-5-TGG fall under?
The MP-19-49-5-TGG is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to MP-19-49-5-TGG when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-19-49-5-TGG you can contact the distributor directly for product support, shipping queries etc.
Is the MP-19-49-5-TGG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP-19-49-5-TGG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MP-19-49-5-TGG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-19-49-5-TGG often in real-time on the comparison pages.
What if I can't find stock of MP-19-49-5-TGG?
You can fill out our help required form which you can use to request a quote for MP-19-49-5-TGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.