Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$25.90
|
No stock
|
Buy Now |
Small physical size EIAJ SC70 format |
Tight resistance ratio tolerances ± 0.05 % |
Low TCR tracking ± 2 ppm |
Datasheet |
---|
MP |
General Information |
---|
Land Patterns |
Quick-Net® Prototype |
Packaging Information |
---|
Tape and Reel Specifications |
Product Literature |
---|
Capabilities |
Instructional Guide |
Product Overview |
Product Sheet |
Status: | Unknown |
---|---|
Series: | MP Series |
RoHS: | Compliant |
Sealant Type | Putty |
---|---|
Sealant Applications | Fire Barrier |
Sealant Color | Brown |
Product Range | MP Series |
Weight | 491g |
Colour | Reddish Brown |
Pack Quantity | 1 |
RoHS Compliant | Yes |
Moldable Putty Stick Red Brown 491G | Newark Electronics |
Where can I find additional details, specifications and documents for a MP?
Additional datasheets, footprints and schematics for MP are listed on our Part Details page. You can also find images and similar parts to MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP you can contact the distributor directly for product support, shipping queries etc.
Is the MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP often in real-time on the comparison pages.
What if I can't find stock of MP?
You can fill out our help required form which you can use to request a quote for MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.