Status: | Unknown |
---|---|
Series: | MOV-14DxxxK Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
4,800
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
4,993
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,084
in stock
|
Buy Now | |
element14
from US$0.12
|
1,232
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,232
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
290
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
7
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 275V |
---|---|
Voltage Rating VDC | 350V |
Product Range | MOV-14DxxxK Series |
Clamping Voltage Vc Max | 710V |
Varistor Case Style | Disc 14mm |
Peak Surge Current @ 8/20µS | 4.5kA |
RoHS Compliant | Yes |
Bourns Varistor, 473VDC | Distrelec |
Varistor | RS |
Varistor, 430V, 275Vac, 350Vdc, 14Mm Disc | Newark Electronics |
METAL OXIDE VARISTOR, 275VAC, 85DEG C | element14 |
MOV-14D Series Metal Oxide Varistor 460pF 50A, Clamping 710V, Varistor 430V | Bourns MOV-14D431K | RS Americas |
Varistor: metal-oxide | Transfer Multisort Elektronik |
Var MOV 275VAC/350VDC 4500A 430V Radial Bulk | Avnet America |
430 VDC 115J 710 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a MOV-14D431K?
Additional datasheets, footprints and schematics for MOV-14D431K are listed on our Part Details page. You can also find images and similar parts to MOV-14D431K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOV-14D431K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOV-14D431K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOV-14D431K fall under?
The MOV-14D431K is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MOV-14D431K when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOV-14D431K you can contact the distributor directly for product support, shipping queries etc.
Is the MOV-14D431K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MOV-14D431K have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MOV-14D431K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOV-14D431K often in real-time on the comparison pages.
What if I can't find stock of MOV-14D431K?
You can fill out our help required form which you can use to request a quote for MOV-14D431K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.