Status: | Unknown |
---|---|
Series: | MOV-10DxxxK Series |
RoHS: | Unknown |
Voltage Rating VAC | 130V |
---|---|
Voltage Rating V DC | 170V |
Product Range | MOV-10DxxxK Series |
Clamping Voltage Vc Max | 340V |
Varistor Case Style | Disc 10mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 25A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Bourns Varistor, 225VDC | Distrelec |
Varistor Metal Oxide 600pF 25A 200V Through Hole Bulk | Avnet America |
MOV-10D Series Metal Oxide Varistor 600pF 25A, Clamping 240V, Varistor 200V | Bourns MOV-10D201K | RS Americas |
VARISTOR, METAL OXIDE, DISC, 170V | element14 |
Where can I find additional details, specifications and documents for a MOV-10D201K?
Additional datasheets, footprints and schematics for MOV-10D201K are listed on our Part Details page. You can also find images and similar parts to MOV-10D201K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOV-10D201K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOV-10D201K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOV-10D201K fall under?
The MOV-10D201K is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MOV-10D201K when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOV-10D201K you can contact the distributor directly for product support, shipping queries etc.
Is the MOV-10D201K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOV-10D201K have stock available?
Authorised distributors including Distrelec, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for MOV-10D201K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOV-10D201K often in real-time on the comparison pages.
What if I can't find stock of MOV-10D201K?
You can fill out our help required form which you can use to request a quote for MOV-10D201K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.