MOV-07D820KTR Electrical by Bourns Electronics

7mm RADIAL DISC MOV / Tape & Reel - 14" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0420

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.05
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
105
in stock
Buy Now
Logo for element14
element14
from US$0.06
105
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.05
105
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0420
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Varistor, Mov, 65V, Disc 7Mm Rohs Compliant: Yes |Bourns MOV-07D820KTR | Newark Electronics
VARISTOR, MOV, 65V, DISC 7MM | element14
Var MOV 50VAC/65VDC 1200A 82V Radial T/R | Avnet America
Bourns Varistor, 90VDC | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MOV-07D820KTR?

Additional datasheets, footprints and schematics for MOV-07D820KTR are listed on our Part Details page. You can also find images and similar parts to MOV-07D820KTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MOV-07D820KTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOV-07D820KTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MOV-07D820KTR fall under?

The MOV-07D820KTR is listed under Electrical > More Electrical.

Can I view similar or alternative parts?

You can view similar parts to MOV-07D820KTR when available in the More Electrical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MOV-07D820KTR you can contact the distributor directly for product support, shipping queries etc.

Is the MOV-07D820KTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MOV-07D820KTR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for MOV-07D820KTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MOV-07D820KTR often in real-time on the comparison pages.

What if I can't find stock of MOV-07D820KTR?

You can fill out our help required form which you can use to request a quote for MOV-07D820KTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay