Status: | Unknown |
---|---|
Series: | MOV-07DxxxK Series |
RoHS: | Unknown |
Prices starting from US$0.0306
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0486
|
1,451
in stock
|
Buy Now | |
Chip One Stop
from US$0.0306
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,477
in stock
|
Buy Now | |
Avnet America
from US$0.0321
|
1,477
in stock
|
Buy Now | |
element14
from US$0.05
|
1,451
in stock
|
Buy Now | |
RS Americas
from US$0.0450
|
-
|
Buy Now | |
Distrelec
from US$0.0428
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 300V |
---|---|
Voltage Rating VDC | 385V |
Product Range | MOV-07DxxxK Series |
Clamping Voltage Vc Max | 775V |
Varistor Case Style | Disc 7mm |
Peak Surge Current @ 8/20µS | 1.2kA |
7Mm Radial Disc Mov Rohs Compliant: Yes |Bourns MOV-07D471K | Newark Electronics |
Var MOV 300VAC/385VDC 1200A 470V Radial Bulk | Avnet America |
VARISTOR, METAL OXIDE, 775V, DISC 7MM | element14 |
MOV-07D Series Metal Oxide Varistor 126pF 10A, Clamping 775V, Varistor 470V | Bourns MOV-07D471K | RS Americas |
Bourns Varistor, 517VDC | Distrelec |
Where can I find additional details, specifications and documents for a MOV-07D471K?
Additional datasheets, footprints and schematics for MOV-07D471K are listed on our Part Details page. You can also find images and similar parts to MOV-07D471K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOV-07D471K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOV-07D471K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOV-07D471K fall under?
The MOV-07D471K is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MOV-07D471K when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOV-07D471K you can contact the distributor directly for product support, shipping queries etc.
Is the MOV-07D471K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOV-07D471K have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MOV-07D471K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOV-07D471K often in real-time on the comparison pages.
What if I can't find stock of MOV-07D471K?
You can fill out our help required form which you can use to request a quote for MOV-07D471K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.