Status: | Unknown |
---|---|
Series: | MOV-07DxxxK Series |
RoHS: | Unknown |
Prices starting from US$0.0354
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0476
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$0.0444
|
98,000
in stock
|
Buy Now | |
Avnet America
from US$0.0354
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
989
in stock
|
Buy Now | |
element14
from US$0.05
|
66
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.0368
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 250V |
---|---|
Voltage Rating V DC | 320V |
Product Range | MOV-07DxxxK Series |
Clamping Voltage Vc Max | 650V |
Varistor Case Style | Disc 7mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 1.2kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Peak Energy (10/1000uS) | 25J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Var MOV 250VAC/320VDC 1200A 390V Radial T/R | Avnet America |
Varistor, Mov, 650V, Disc 7Mm | Newark Electronics |
VARISTOR, MOV, 650V, DISC 7MM | element14 |
Bourns Varistor, 429VDC | Distrelec |
429 VDC 25J 650 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a MOV-07D391KTR?
Additional datasheets, footprints and schematics for MOV-07D391KTR are listed on our Part Details page. You can also find images and similar parts to MOV-07D391KTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOV-07D391KTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOV-07D391KTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOV-07D391KTR fall under?
The MOV-07D391KTR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MOV-07D391KTR when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOV-07D391KTR you can contact the distributor directly for product support, shipping queries etc.
Is the MOV-07D391KTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOV-07D391KTR have stock available?
Authorised distributors including Chip One Stop, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for MOV-07D391KTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOV-07D391KTR often in real-time on the comparison pages.
What if I can't find stock of MOV-07D391KTR?
You can fill out our help required form which you can use to request a quote for MOV-07D391KTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.