Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | IDC 16 Position Plug |
---|---|
Convert To | Screw Type 16 Position Terminal Block |
Rated Current | - |
Rated Voltage | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 53mm |
External Length / Height | 61mm |
External Width | 85mm |
Height | 61mm |
Terminal Block Interface | IDC |
Where can I find additional details, specifications and documents for a MOH-16?
Additional datasheets, footprints and schematics for MOH-16 are listed on our Part Details page. You can also find images and similar parts to MOH-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOH-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOH-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOH-16 fall under?
The MOH-16 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to MOH-16 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOH-16 you can contact the distributor directly for product support, shipping queries etc.
Is the MOH-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOH-16 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MOH-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOH-16 often in real-time on the comparison pages.
What if I can't find stock of MOH-16?
You can fill out our help required form which you can use to request a quote for MOH-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.