Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$75.28
|
22
in stock
|
Buy Now | |
RS Americas
from US$229.15
|
10
in stock
|
Buy Now | |
Distrelec
from US$68.66
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$160.27
|
5
in stock
|
Buy Now | |
element14
from US$248.40
|
5
in stock
|
Buy Now | |
Farnell
from US$229.50
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$222.00
|
2
in stock
|
Buy Now | |
Relay Specialties
from US$209.58
|
-
|
Buy Now |
Sensor, Thru-beam M12 sr 20m | RS |
Carlo Gavazzi Optical Sensor Emitter 20m 3V 50mA IP66 / IP67 MOFT | Distrelec |
Photo Emitter, Thru Beam, 20M, Npn, 3Vdc | Newark Electronics |
PHOTO EMITTER, THRU BEAM, 20M, NPN, 3VDC | element14 |
Photo-electric SensorsThrough-Beam | Relay Specialties |
Where can I find additional details, specifications and documents for a MOFT20-M12-5?
Additional datasheets, footprints and schematics for MOFT20-M12-5 are listed on our Part Details page. You can also find images and similar parts to MOFT20-M12-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOFT20-M12-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOFT20-M12-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOFT20-M12-5 fall under?
The MOFT20-M12-5 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to MOFT20-M12-5 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOFT20-M12-5 you can contact the distributor directly for product support, shipping queries etc.
Is the MOFT20-M12-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOFT20-M12-5 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for MOFT20-M12-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOFT20-M12-5 often in real-time on the comparison pages.
What if I can't find stock of MOFT20-M12-5?
You can fill out our help required form which you can use to request a quote for MOFT20-M12-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.