Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | - |
---|---|
Memory Size | - |
Current Consumption | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Module Interface | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Kit Features | USB Plug In Module Read RFID125 KHz Tags from Up to 5-15 CM Distance RS232 USB SPI Interface |
RFID reader | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MOD-RFID125-BOX?
Additional datasheets, footprints and schematics for MOD-RFID125-BOX are listed on our Part Details page. You can also find images and similar parts to MOD-RFID125-BOX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOD-RFID125-BOX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOD-RFID125-BOX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOD-RFID125-BOX fall under?
The MOD-RFID125-BOX is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to MOD-RFID125-BOX when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOD-RFID125-BOX you can contact the distributor directly for product support, shipping queries etc.
Is the MOD-RFID125-BOX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOD-RFID125-BOX have stock available?
Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for MOD-RFID125-BOX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOD-RFID125-BOX often in real-time on the comparison pages.
What if I can't find stock of MOD-RFID125-BOX?
You can fill out our help required form which you can use to request a quote for MOD-RFID125-BOX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.