Status: | Active |
---|---|
Series: | MOCD213M |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
62,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
5,109
in stock
|
Buy Now | |
element14
from US$0.51
|
4,329
in stock
|
Buy Now | |
Farnell
from US$0.59
|
4,329
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
2,311
in stock
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Closely Matched Current Transfer Ratios |
Minimum BVCEO of 70 V Guaranteed |
MOCD207M, MOCD208M |
Minimum BVCEO of 30 V Guaranteed |
MOCD211M, MOCD213M, MOCD217M |
Low LED Input Current Required for Easier Logic Interfacing |
MOCD217M |
Convenient Plastic SOIC-8 Surface Mountable Package Style, with 0.050" Lead Spacing |
Safety and Regulatory Approvals: |
UL1577, 2,500 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 565 V Peak Working Insulation Voltage |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOCD213M |
---|---|
Compliance | Pb-free |
Channels | 2 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 3 |
toff (Max) (µs) | 2.8 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC-8 |
SOIC8 SMT Dual Channel 70 V 2500 Vrms Phototransistor Optocoupler | Future Electronics |
Optocoupler, Transistor, 2.5Kv, Soic-8 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8 | element14 |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin SOIC N T/R | Avnet America |
8SO 2-CH TR T&R | RS |
Where can I find additional details, specifications and documents for a MOCD213R2M?
Additional datasheets, footprints and schematics for MOCD213R2M are listed on our Part Details page. You can also find images and similar parts to MOCD213R2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOCD213R2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOCD213R2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOCD213R2M fall under?
The MOCD213R2M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOCD213R2M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOCD213R2M you can contact the distributor directly for product support, shipping queries etc.
Is the MOCD213R2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOCD213R2M have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MOCD213R2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOCD213R2M often in real-time on the comparison pages.
What if I can't find stock of MOCD213R2M?
You can fill out our help required form which you can use to request a quote for MOCD213R2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.