Status: | Active |
---|---|
Series: | MOCD207M |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.50
|
8,474
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
13,218
in stock
|
Buy Now | |
Micros
from US$0.43
|
8,034
in stock
|
Buy Now | |
element14
from US$0.59
|
4,664
in stock
|
Buy Now | |
Farnell
from US$0.55
|
4,314
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
3,109
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
2,281
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
2,167
in stock
|
Buy Now | |
RS
from US$0.46
|
715
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Closely Matched Current Transfer Ratios |
Minimum BVCEO of 70 V Guaranteed |
MOCD207M, MOCD208M |
Minimum BVCEO of 30 V Guaranteed |
MOCD211M, MOCD213M, MOCD217M |
Low LED Input Current Required for Easier Logic Interfacing |
MOCD217M |
Convenient Plastic SOIC-8 Surface Mountable Package Style, with 0.050" Lead Spacing |
Safety and Regulatory Approvals: |
UL1577, 2,500 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 565 V Peak Working Insulation Voltage |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOCD207M |
---|---|
Compliance | Pb-free |
Channels | 2 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | 200 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 3 |
toff (Max) (µs) | 2.8 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC-8 |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin SOIC N Box | Avnet America |
Dual Channel 70 V 2500 Vrms Phototransistor Optocoupler SMT - SOIC-8 | Future Electronics |
Dual-Channel CTR 100-200%  Iout 150mA  Uiso 2,5kV Uout 70V Transistor | Micros |
OPTOCOUPLER, PHOTOTRANS, 2.5KV, SOIC-8 | element14 |
Optocoupler | Transfer Multisort Elektronik |
onsemi Optocoupler 100 ... 200% 2.5kV SOIC-8 | Distrelec |
Optocoupler, Transistor, 2500Vrms | Newark Electronics |
Optocoupl DC-IN 2-CH Trans DC-OUT 8-SOIC | RS |
Where can I find additional details, specifications and documents for a MOCD207M?
Additional datasheets, footprints and schematics for MOCD207M are listed on our Part Details page. You can also find images and similar parts to MOCD207M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOCD207M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOCD207M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOCD207M fall under?
The MOCD207M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOCD207M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOCD207M you can contact the distributor directly for product support, shipping queries etc.
Is the MOCD207M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOCD207M have stock available?
Authorised distributors including Avnet America, Future Electronics, Micros, element14 and Farnell have stock available or on a lead time for MOCD207M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOCD207M often in real-time on the comparison pages.
What if I can't find stock of MOCD207M?
You can fill out our help required form which you can use to request a quote for MOCD207M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.