Status: | Active |
---|---|
Series: | MOC8106M |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
498
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
224
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High BVCEO: 70 V Minimum (CNY17XM, CNY17FXM, MOC8106M) |
Closely Matched Current Transfer Ratio (CTR) |
Minimizes Unit-to-Unit Variation |
Current Transfer Ratio In Select Groups |
Very Low Coupled Capacitance Along With No Chip-to-Pin 6 Base Connection for Minimum Noise Susceptability (CNY17FXM, MOC8106M) |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC8106M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 50 |
CTR (Max) (%) | 150 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP White T/R | Avnet America |
Optocoupler, Phototransistor O/P, 7.5Kv, Dip-6, Full Reel | Newark Electronics |
DIP6 Through Hole 4170 Vrms Isolation Phototransistor Optocoupler | Future Electronics |
OPTO CPLR, PHOTOTRANSISTOR O/P, DIP-6 | Farnell |
Where can I find additional details, specifications and documents for a MOC8106M?
Additional datasheets, footprints and schematics for MOC8106M are listed on our Part Details page. You can also find images and similar parts to MOC8106M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC8106M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC8106M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC8106M fall under?
The MOC8106M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC8106M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC8106M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC8106M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC8106M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for MOC8106M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC8106M often in real-time on the comparison pages.
What if I can't find stock of MOC8106M?
You can fill out our help required form which you can use to request a quote for MOC8106M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.