Status: | Unknown |
---|---|
Series: | MOC8104 Series |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5300Vrms |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | MOC8104 Series |
RoHS Compliant | No |
No. Of Channels:1 Channel | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R | Avnet America |
OPTOCOUPLER,SMD-6,CTR: 160-256% | Rutronik |
MOC8104 Series Single Channel 30V 5300Vrms SMT Phototransistor Optocoupler DIP-6 | Future Electronics |
OPTOCPLR CTR 160-256% SMD-6 | TTI Europe |
Where can I find additional details, specifications and documents for a MOC8104-X019T.?
Additional datasheets, footprints and schematics for MOC8104-X019T. are listed on our Part Details page. You can also find images and similar parts to MOC8104-X019T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC8104-X019T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC8104-X019T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC8104-X019T. fall under?
The MOC8104-X019T. is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC8104-X019T. when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC8104-X019T. you can contact the distributor directly for product support, shipping queries etc.
Is the MOC8104-X019T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOC8104-X019T. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rutronik, Future Electronics and Avnet Asia have stock available or on a lead time for MOC8104-X019T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC8104-X019T. often in real-time on the comparison pages.
What if I can't find stock of MOC8104-X019T.?
You can fill out our help required form which you can use to request a quote for MOC8104-X019T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.