Status: | Active |
---|---|
Series: | MOC3083M |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
845
in stock
|
Buy Now | |
Micros
from US$0.47
|
36,546
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
561
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
559
in stock
|
Buy Now | |
element14
from US$0.45
|
559
in stock
|
Buy Now | |
Farnell
from US$0.45
|
559
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Simplifies Logic Control of 240 VAC Power |
Zero Voltage Crossing to Minimize Conducted and Radiated Line Noise |
800 V Peak Blocking Voltage |
Superior Static dv/dt |
1500 V/μs Typical, 600 V/μs Guaranteed |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3083M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 800 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 500 |
IDRM (Max) | 500 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
Ift= 5mA | Micros |
Optocoupler Triac 800VDRM PDIP6 SMD | RS |
Optotriac | Transfer Multisort Elektronik |
Optocoupler, Triac, 7.5Kv, Smdip-6 | Newark Electronics |
OPTOCOUPLER, TRIAC, 7.5KV, SMDIP-6 | element14 |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP SMD White T/R | Avnet Silica |
DIP6 SMT 1 Channel 800 V 4170 Vrms Zero Cross Optoisolators Triac Optoisolator | Future Electronics |
Where can I find additional details, specifications and documents for a MOC3083SR2M?
Additional datasheets, footprints and schematics for MOC3083SR2M are listed on our Part Details page. You can also find images and similar parts to MOC3083SR2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3083SR2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3083SR2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3083SR2M fall under?
The MOC3083SR2M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3083SR2M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3083SR2M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3083SR2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3083SR2M have stock available?
Authorised distributors including Micros, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MOC3083SR2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3083SR2M often in real-time on the comparison pages.
What if I can't find stock of MOC3083SR2M?
You can fill out our help required form which you can use to request a quote for MOC3083SR2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.