Status: | Active |
---|---|
Series: | MOC3083M |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
Micros
from US$0.22
|
890
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Schukat Electronic
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Logic Control of 240 VAC Power |
Zero Voltage Crossing to Minimize Conducted and Radiated Line Noise |
800 V Peak Blocking Voltage |
Superior Static dv/dt |
1500 V/μs Typical, 600 V/μs Guaranteed |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3083M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 800 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 500 |
IDRM (Max) | 500 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP SMD White Bulk | Avnet America |
Optocoupler, Phototriac O/P, 7.5Kv, Smd-6 | Newark Electronics |
MOC3083M Series Single Channel 800 V 4170 Vrms Optocoupler SMT - Dip-6 | Future Electronics |
Optotr.+ZCD 7,5kV 800V 5mA SMD6 | Schukat Electronic |
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6 | Farnell |
Where can I find additional details, specifications and documents for a MOC3083SM?
Additional datasheets, footprints and schematics for MOC3083SM are listed on our Part Details page. You can also find images and similar parts to MOC3083SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3083SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3083SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3083SM fall under?
The MOC3083SM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3083SM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3083SM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3083SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3083SM have stock available?
Authorised distributors including Micros, Avnet America, Newark Electronics, Future Electronics and Schukat Electronic have stock available or on a lead time for MOC3083SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3083SM often in real-time on the comparison pages.
What if I can't find stock of MOC3083SM?
You can fill out our help required form which you can use to request a quote for MOC3083SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.