Status: | Active |
---|---|
Series: | MOC3063M |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
6,900
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
6,347
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
4,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,970
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
1,970
in stock
|
Buy Now | |
element14
from US$0.46
|
1,437
in stock
|
Buy Now | |
Farnell
from US$0.40
|
1,437
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
1,016
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now |
Simplifies Logic Control of 115/240 VAC Power |
Zero Voltage Crossing to Minimize Conducted and Radiated Line Noise |
600 V Peak Blocking Voltage |
Superior Static dv/dt |
600 V/μs (MOC306xM) |
1000 V/μs (MOC316xM) |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3063M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 500 |
IDRM (Max) | 500 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
Optocoupler Triac 600VDRM PDIP6 | RS |
MOC3063M Series 4170 Vrms Zero Cross Phototriac Driver Optocoupler - DIP-6 | Future Electronics |
Optotr. + ZCD 7,5kV 600V 5mA DIP6 | Schukat Electronic |
Optocoupler, Triac, 4.17Kv, Dip-6 | Newark Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP White Bulk | Avnet America |
OPTO CPLR, PHOTOTRIAC O/P, 7.5KV, DIP6 | element14 |
Optotriac | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MOC3063TVM?
Additional datasheets, footprints and schematics for MOC3063TVM are listed on our Part Details page. You can also find images and similar parts to MOC3063TVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3063TVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3063TVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3063TVM fall under?
The MOC3063TVM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3063TVM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3063TVM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3063TVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3063TVM have stock available?
Authorised distributors including RS, Future Electronics, Schukat Electronic, Newark Electronics and Avnet America have stock available or on a lead time for MOC3063TVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3063TVM often in real-time on the comparison pages.
What if I can't find stock of MOC3063TVM?
You can fill out our help required form which you can use to request a quote for MOC3063TVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.