Status: | Active |
---|---|
Series: | MOC3063M |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
565
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
32,000
in stock
|
Buy Now | |
Micros
from US$0.59
|
3,785
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Simplifies Logic Control of 115/240 VAC Power |
Zero Voltage Crossing to Minimize Conducted and Radiated Line Noise |
600 V Peak Blocking Voltage |
Superior Static dv/dt |
600 V/μs (MOC306xM) |
1000 V/μs (MOC316xM) |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3063M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 500 |
IDRM (Max) | 500 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
DIP6 SMT 1 Channel 600 V 4170 Vrms Zero Cross Phototriac Driver Optocoupler | Future Electronics |
Ift= 5mA | Micros |
Optocoupl Triac AC-OUT 1Ch 600VDRM 6PDIP | RS |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD White T/R | Avnet Silica |
Optocoupler, Phototriac O/P, 7.5Kv, Smd-6, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a MOC3063SR2M?
Additional datasheets, footprints and schematics for MOC3063SR2M are listed on our Part Details page. You can also find images and similar parts to MOC3063SR2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3063SR2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3063SR2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3063SR2M fall under?
The MOC3063SR2M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3063SR2M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3063SR2M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3063SR2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3063SR2M have stock available?
Authorised distributors including Future Electronics, Micros, RS, Avnet Silica and Newark Electronics have stock available or on a lead time for MOC3063SR2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3063SR2M often in real-time on the comparison pages.
What if I can't find stock of MOC3063SR2M?
You can fill out our help required form which you can use to request a quote for MOC3063SR2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.