Status: | Active |
---|---|
Series: | MOC3062M |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.35
|
1,650
in stock
|
Buy Now | |
Micros
from US$0.42
|
16,995
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
8,000
in stock
|
Buy Now | |
element14
from US$0.54
|
3,994
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,954
in stock
|
Buy Now | |
Farnell
from US$0.46
|
2,954
in stock
|
Buy Now | |
RS
from US$0.62
|
2,140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
711
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
359
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Logic Control of 115/240 VAC Power |
Zero Voltage Crossing to Minimize Conducted and Radiated Line Noise |
600 V Peak Blocking Voltage |
Superior Static dv/dt |
600 V/μs (MOC306xM) |
1000 V/μs (MOC316xM) |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3062M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 10 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 500 |
IDRM (Max) | 500 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
Ift= 10mA | Micros |
Optotr.+ZCD 7,5kV 600V 10mA DIP6 | Schukat Electronic |
Optocoupler Case Style:DIP | element14 |
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 600 V, Dip, 6 Rohs Compliant: Yes |Onsemi MOC3062-M | Newark Electronics |
OPTOCOUPLER | Farnell |
Optocoupl Triac AC-OUT 1Ch 600VDRM 6PDIP | RS |
DIP6 Through Hole 1 Channel 600 V 4170 Vrms Zero Cross Phototriac Optocoupler | Future Electronics |
Optotriac | Transfer Multisort Elektronik |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP White Bulk | Avnet America |
Optocoupler, 6-pin DIP, zero-cross, triac driver, 600V peak, PD 250mW | ON Semiconductor MOC3062M | RS Americas |
Where can I find additional details, specifications and documents for a MOC3062M?
Additional datasheets, footprints and schematics for MOC3062M are listed on our Part Details page. You can also find images and similar parts to MOC3062M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3062M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3062M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3062M fall under?
The MOC3062M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3062M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3062M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3062M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3062M have stock available?
Authorised distributors including Micros, Schukat Electronic, element14, Newark Electronics and Farnell have stock available or on a lead time for MOC3062M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3062M often in real-time on the comparison pages.
What if I can't find stock of MOC3062M?
You can fill out our help required form which you can use to request a quote for MOC3062M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.