Status: | Active |
---|---|
Series: | MOC3053M |
RoHS: | Compliant |
Excellent IFT Stability—IR Emitting Diode Has Low Degradation |
600 V Peak Blocking Voltage |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3053M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 6 |
VTM (Max) (V) | 2.5 |
Static dV/dt (Min) | 1000V/µs |
Commutating dV/dt (Min) | - |
IH (Typ) | 540µA |
IDRM (Max) | 100nA |
VISO (Min) | 4170V |
Package Type | PDIP-6 |
Optocoupler, Triac, 4.17Kv, Smdip-6 | Newark Electronics |
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6 | element14 |
ON Semiconductor, MOC3053SM | RS |
Optocoupler AC-OUT Single 600VDRM 6-Pin DIP SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a MOC3053SM?
Additional datasheets, footprints and schematics for MOC3053SM are listed on our Part Details page. You can also find images and similar parts to MOC3053SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3053SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3053SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3053SM fall under?
The MOC3053SM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3053SM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3053SM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3053SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3053SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for MOC3053SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3053SM often in real-time on the comparison pages.
What if I can't find stock of MOC3053SM?
You can fill out our help required form which you can use to request a quote for MOC3053SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.