Status: | Active |
---|---|
Series: | MOC3043M |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
1,590
in stock
|
Buy Now | |
Avnet Asia
from US$0.46
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Farnell
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Logic Control of 115 VAC power |
Zero Voltage Crossing |
dv/dt of 2000 V/µs Typical, 1000 V/µs Guaranteed |
Peak Blocking Voltage – 250 V, MOC303XM – 400 V, MOC304XM |
Safety and Regulatory Approvals – UL1577, 4,170 VACRMS for 1 Minute – DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3043M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 400 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 1000 |
Commutating dV/dt (Min) | - |
IH (Typ) | 400 |
IDRM (Max) | 100 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP White Bulk | Avnet Asia |
IC, Fairchild, MOC3043TVM | RS |
Optocoupler, Zero Cross, 4.17Kv, Dip-6 Rohs Compliant: Yes |Onsemi MOC3043TVM | Newark Electronics |
MOC3043 Series 4170 60 mA Vrms Zero Cross Triac Driver Optocoupler - DIP-6 | Future Electronics |
OPTOCOUPLER, ZERO CROSS, 4.17KV, DIP-6 | element14 |
Where can I find additional details, specifications and documents for a MOC3043TVM?
Additional datasheets, footprints and schematics for MOC3043TVM are listed on our Part Details page. You can also find images and similar parts to MOC3043TVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3043TVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3043TVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3043TVM fall under?
The MOC3043TVM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3043TVM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3043TVM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3043TVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3043TVM have stock available?
Authorised distributors including Avnet Asia, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MOC3043TVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3043TVM often in real-time on the comparison pages.
What if I can't find stock of MOC3043TVM?
You can fill out our help required form which you can use to request a quote for MOC3043TVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.