Status: | Active |
---|---|
Series: | MOC3041M |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Future Electronics
from US$0.44
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
1,005
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Simplifies Logic Control of 115 VAC power |
Zero Voltage Crossing |
dv/dt of 2000 V/µs Typical, 1000 V/µs Guaranteed |
Peak Blocking Voltage – 250 V, MOC303XM – 400 V, MOC304XM |
Safety and Regulatory Approvals – UL1577, 4,170 VACRMS for 1 Minute – DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3041M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 400 |
IFT (Max) (mA) | 15 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 1000 |
Commutating dV/dt (Min) | - |
IH (Typ) | 400 |
IDRM (Max) | 100 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
MOC3041 Series 4170 Vrms Zero-Cross Optoisolators Triac Driver Output - DIP-6 | Future Electronics |
Optotriac | Transfer Multisort Elektronik |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP White Bulk | Avnet Silica |
Optocoupler, Phototriac O/P, 7.5Kv, Dip-6 | Newark Electronics |
OPTOCOUPLER, ZERO CROSS, 4.17KV, DIP-6 | element14 |
Where can I find additional details, specifications and documents for a MOC3041TVM?
Additional datasheets, footprints and schematics for MOC3041TVM are listed on our Part Details page. You can also find images and similar parts to MOC3041TVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3041TVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3041TVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3041TVM fall under?
The MOC3041TVM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3041TVM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3041TVM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3041TVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3041TVM have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for MOC3041TVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3041TVM often in real-time on the comparison pages.
What if I can't find stock of MOC3041TVM?
You can fill out our help required form which you can use to request a quote for MOC3041TVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.