Status: | Active |
---|---|
Series: | MOC3032M |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
333
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
740
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
333
in stock
|
Buy Now | |
element14
from US$0.50
|
333
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
2
in stock
|
Buy Now | |
Avnet Asia
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Logic Control of 115 VAC power |
Zero Voltage Crossing |
dv/dt of 2000 V/µs Typical, 1000 V/µs Guaranteed |
Peak Blocking Voltage – 250 V, MOC303XM – 400 V, MOC304XM |
Safety and Regulatory Approvals – UL1577, 4,170 VACRMS for 1 Minute – DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3032M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 250 |
IFT (Max) (mA) | 10 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 1000 |
Commutating dV/dt (Min) | - |
IH (Typ) | 400 |
IDRM (Max) | 100 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
Optotriac | Transfer Multisort Elektronik |
Optocoupler, Phototriac, 7.5Kv | Newark Electronics |
OPTOCOUPLER, PHOTOTRIAC, 7.5KV | element14 |
DIP6 Through Hole 1 Channel 250 V 7500 V (Pk) Zero-Cross Triac Optoisolator | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 250VDRM 6-Pin PDIP White Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a MOC3032M?
Additional datasheets, footprints and schematics for MOC3032M are listed on our Part Details page. You can also find images and similar parts to MOC3032M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3032M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3032M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3032M fall under?
The MOC3032M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3032M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3032M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3032M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3032M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MOC3032M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3032M often in real-time on the comparison pages.
What if I can't find stock of MOC3032M?
You can fill out our help required form which you can use to request a quote for MOC3032M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.