Status: | Active |
---|---|
Series: | MOC3022M |
RoHS: | Compliant |
• Excellent IFT Stability - IR Emitting Diode Has Low Degradation• Peak Blocking Voltage |
250 V - MOC301XM |
400 V - MOC302XM• Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3022M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 400 |
IFT (Max) (mA) | 10 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | - |
Commutating dV/dt (Min) | - |
IH (Typ) | 100 |
IDRM (Max) | 100 |
VISO (Min) | 4200 |
Package Type | PDIP-6 |
Optocoupler, Phototriac O/P, 5.3Kv, Smd-6 | Newark Electronics |
MOC Series Single Channel 400 V Surface Mount Triac Optocoupler - DIP-6 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP SMD White Bulk | Avnet America |
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6 | Farnell |
Where can I find additional details, specifications and documents for a MOC3022SM?
Additional datasheets, footprints and schematics for MOC3022SM are listed on our Part Details page. You can also find images and similar parts to MOC3022SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3022SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3022SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3022SM fall under?
The MOC3022SM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3022SM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3022SM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3022SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3022SM have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for MOC3022SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3022SM often in real-time on the comparison pages.
What if I can't find stock of MOC3022SM?
You can fill out our help required form which you can use to request a quote for MOC3022SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.