Status: | Active |
---|---|
Series: | MOC217M |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
4,111
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
4,111
in stock
|
Buy Now | |
element14
from US$0.31
|
4,111
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
1,466
in stock
|
Buy Now | |
Avnet America
-
|
1,993
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
"Closely Matched Current Transfer Ratios |
Minimum BVCEO of 70 V Guaranteed |
MOC205M, MOC206M, MOC207M |
Minimum BVCEO of 30 V Guaranteed |
MOC211M, MOC212M, MOC213M, MOC216M,MOC217M |
Low LED Input Current Required for Easier Logic Interfacing |
MOC216M, MOC217M |
Convenient Plastic SOIC-8 Surface Mountable Package Style, with 0.050" Lead Spacing |
Safety and Regulatory Approvals: |
UL1577, 2,500 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 565 V Peak Working Insulation Voltage" |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC217M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 1 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 4 |
toff (Max) (µs) | 4 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC-8 |
Transistor Output Optocoupler, 1, 2.5 Kv, 100 %, 60 Ma, Soic, 8 Rohs Compliant: Yes |Onsemi MOC217M | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8 | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC N Box | Avnet America |
MOC217 Series SMT Single Channel 30 V 2500 Vrms Transistor Output Optocoupler | Future Electronics |
Where can I find additional details, specifications and documents for a MOC217M?
Additional datasheets, footprints and schematics for MOC217M are listed on our Part Details page. You can also find images and similar parts to MOC217M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC217M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC217M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC217M fall under?
The MOC217M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC217M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC217M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC217M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC217M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for MOC217M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC217M often in real-time on the comparison pages.
What if I can't find stock of MOC217M?
You can fill out our help required form which you can use to request a quote for MOC217M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.