Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Compliant |
No distributors results available
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 14AWG |
Product Range | Scotchlok Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MNG14-38RX?
Additional datasheets, footprints and schematics for MNG14-38RX are listed on our Part Details page. You can also find images and similar parts to MNG14-38RX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MNG14-38RX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MNG14-38RX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MNG14-38RX fall under?
The MNG14-38RX is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to MNG14-38RX when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MNG14-38RX you can contact the distributor directly for product support, shipping queries etc.
Is the MNG14-38RX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MNG14-38RX have stock available?
There is no stock from authorised distributors for MNG14-38RX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MNG14-38RX often in real-time on the comparison pages.
What if I can't find stock of MNG14-38RX?
You can fill out our help required form which you can use to request a quote for MNG14-38RX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.