Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Compliant |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Product Range | Scotchlok Series |
Insulator Colour | Yellow |
Connector Type | Ring Tongue |
RoHS Compliant | Yes |
Terminal, Ring Tongue, Stud 6, Crimp, Yellow | Newark Electronics |
Scotchlok Ring Nylon Insulated, standardstyle ring tongue | 3M MNG10-6RX | RS Americas |
Where can I find additional details, specifications and documents for a MNG10-6RX?
Additional datasheets, footprints and schematics for MNG10-6RX are listed on our Part Details page. You can also find images and similar parts to MNG10-6RX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MNG10-6RX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MNG10-6RX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MNG10-6RX fall under?
The MNG10-6RX is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to MNG10-6RX when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MNG10-6RX you can contact the distributor directly for product support, shipping queries etc.
Is the MNG10-6RX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MNG10-6RX have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for MNG10-6RX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MNG10-6RX often in real-time on the comparison pages.
What if I can't find stock of MNG10-6RX?
You can fill out our help required form which you can use to request a quote for MNG10-6RX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.