Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 24AWG |
Conductor Area CSA | - |
Product Range | Scotchlok Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Crimp Terminal, #4, Ring Tongue, Yel | Newark Electronics |
Scotchlok Ring Tongue, standardstyle ring tongue | 3M MN24-4RK | RS Americas |
CRIMP TERMINAL, #4, RING TONGUE, YEL | element14 |
Where can I find additional details, specifications and documents for a MN24-4RK?
Additional datasheets, footprints and schematics for MN24-4RK are listed on our Part Details page. You can also find images and similar parts to MN24-4RK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MN24-4RK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MN24-4RK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MN24-4RK fall under?
The MN24-4RK is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MN24-4RK when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MN24-4RK you can contact the distributor directly for product support, shipping queries etc.
Is the MN24-4RK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MN24-4RK have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MN24-4RK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MN24-4RK often in real-time on the comparison pages.
What if I can't find stock of MN24-4RK?
You can fill out our help required form which you can use to request a quote for MN24-4RK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.