Status: | Unknown |
---|---|
Series: | MMU 0102 Series |
RoHS: | Unknown |
Resistance | 1.6Mohm |
---|---|
Product Range | MMU 0102 Series |
Voltage Rating | 100V |
Resistor Element Material | Metal Film |
Power Rating | 200mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
MELF Resistor Case | MELF 0102 [2211 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 1.1mm |
External Length / Height | 2.2mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 3000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 150V |
Voltage Rating VAC | 150V |
Surface Mount Melf Resistor, Mmu 0102 Series, 1.6 Mohm, 200 Mw, 1%, Metal Film Rohs Compliant: Yes |Vishay MMU01020C1604FB300 | Newark Electronics |
RESISTOR, 0102 1M6 | element14 |
Vishay SMD Resistor 200mW, 1.6MOhm, 1%, 0102 | Distrelec |
Surface Mount MELF Resistor, 1.6 MOhm, � 1%, 200 mW, 0102 [2211 Metric], Thin Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a MMU01020C1604FB300?
Additional datasheets, footprints and schematics for MMU01020C1604FB300 are listed on our Part Details page. You can also find images and similar parts to MMU01020C1604FB300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMU01020C1604FB300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMU01020C1604FB300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMU01020C1604FB300 fall under?
The MMU01020C1604FB300 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MMU01020C1604FB300 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMU01020C1604FB300 you can contact the distributor directly for product support, shipping queries etc.
Is the MMU01020C1604FB300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMU01020C1604FB300 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec, Farnell and Avnet Abacus have stock available or on a lead time for MMU01020C1604FB300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMU01020C1604FB300 often in real-time on the comparison pages.
What if I can't find stock of MMU01020C1604FB300?
You can fill out our help required form which you can use to request a quote for MMU01020C1604FB300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.