Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0119
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0375
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0217
|
213,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0119
|
9,000
in stock
|
Buy Now | |
element14
from US$0.0279
|
1,745
in stock
|
Buy Now | |
Farnell
from US$0.0275
|
1,745
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.0147
|
-
|
Buy Now | |
RS Americas
from US$0.0290
|
-
|
Buy Now |
Zener Voltage Vz Typ | 27V |
---|---|
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | No |
MMSZ5254B Series 500 mW 27 V 10 mA Surface Mount Zener Diode - SOD-123 | Future Electronics |
Zener Voltage Nom:27V | Newark Electronics |
Diode Zener Single 27V 5% 500mW 2-Pin SOD-123 T/R | Avnet America |
ZENER DIODE, 27V, 0.37W, SOD-123 | element14 |
Z-DIODE 0,5W 27V 5% SOD123 | Rutronik |
Diode Zener Single 27V 5% 500mW SOD123 | RS |
Diode Zener Single 27V 5% 500mW SOD123 | Diodes Inc MMSZ5254B-7-F | RS Americas |
Where can I find additional details, specifications and documents for a MMSZ5254B-7-F.?
Additional datasheets, footprints and schematics for MMSZ5254B-7-F. are listed on our Part Details page. You can also find images and similar parts to MMSZ5254B-7-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ5254B-7-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5254B-7-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ5254B-7-F. fall under?
The MMSZ5254B-7-F. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ5254B-7-F. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5254B-7-F. you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ5254B-7-F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMSZ5254B-7-F. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MMSZ5254B-7-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ5254B-7-F. often in real-time on the comparison pages.
What if I can't find stock of MMSZ5254B-7-F.?
You can fill out our help required form which you can use to request a quote for MMSZ5254B-7-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.