Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0158
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0275
|
6,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
8,390
in stock
|
Buy Now | |
element14
from US$0.0294
|
8,390
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0158
|
2,825
in stock
|
Buy Now | |
Conrad
from US$0.0428
|
2,697
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
50
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 500 mW |
Nom VZ (V) | 18 |
@ IZT (mA) | 7 mA |
Tol V (Typ) (%) | 5 % |
IR (µA) | 0.1 µA |
Status: | Unknown |
---|---|
Series: | MMSZxxxT1G Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 18V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | MMSZxxxT1G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 18V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | MMSZxxxT1G Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 18V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | MMSZxxxT1G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 18V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Zener Diode, 0.5W, 18V, Sod-123 | Newark Electronics |
ZENER DIODE, 0.5W, 18V, SOD-123 | element14 |
Where can I find additional details, specifications and documents for a MMSZ5248B?
Additional datasheets, footprints and schematics for MMSZ5248B are listed on our Part Details page. You can also find images and similar parts to MMSZ5248B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ5248B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5248B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ5248B fall under?
The MMSZ5248B is listed under Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ5248B when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5248B you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ5248B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMSZ5248B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for MMSZ5248B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ5248B often in real-time on the comparison pages.
What if I can't find stock of MMSZ5248B?
You can fill out our help required form which you can use to request a quote for MMSZ5248B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.