Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0118
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0204
|
357,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
84,000
in stock
|
Buy Now | |
Avnet America
from US$0.0118
|
84,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0180
|
26,600
in stock
|
Buy Now | |
RS
from US$0.0300
|
12,400
in stock
|
Buy Now | |
RS Americas
from US$0.0230
|
8,754
in stock
|
Buy Now | |
element14
from US$0.0242
|
4,702
in stock
|
Buy Now | |
Farnell
from US$0.0236
|
4,702
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.0145
|
-
|
Buy Now | |
Avnet Asia
from US$0.0277
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Status: | Unknown |
---|---|
Series: | MMSZxxxT1G Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | MMSZxxxT1G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
MMSZ5232B-7 Series 500 mW 5.6 V 10 mA Surface Mount Zener Diode - SOD-123 | Future Electronics |
Zener Diode Sod123 T&r 3K Rohs Compliant: Yes |Diodes Inc. MMSZ5232B-7-F | Newark Electronics |
Diode Zener Single 5.6V 5% 500mW 2-Pin SOD-123 T/R | Avnet America |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diode 5.6V 5% 500mW SOD123 | RS |
Zener Diode 5.6V 5% 500mW SOD123 | Diodes Inc MMSZ5232B-7-F | RS Americas |
Z-DIODE 0,5W 5,6V 5% SOD123 | Rutronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MMSZ5232B-7-F?
Additional datasheets, footprints and schematics for MMSZ5232B-7-F are listed on our Part Details page. You can also find images and similar parts to MMSZ5232B-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ5232B-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5232B-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ5232B-7-F fall under?
The MMSZ5232B-7-F is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ5232B-7-F when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5232B-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ5232B-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMSZ5232B-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and RS have stock available or on a lead time for MMSZ5232B-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ5232B-7-F often in real-time on the comparison pages.
What if I can't find stock of MMSZ5232B-7-F?
You can fill out our help required form which you can use to request a quote for MMSZ5232B-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.