Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 200 mW |
Nom VZ (V) | 3.3 |
@ IZT (mA) | 20 mA |
Tol V (Typ) (%) | 5 % |
IR (µA) | 25 µA |
Status: | Unknown |
---|---|
Series: | MMSZxxxT1G Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 3.3V |
---|---|
Power Dissipation Pd | 200mW |
Diode Case Style | SOD-323 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | MMSZxxxT1G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Diode, Zener, 3.3V, 0.2W, Sod323 | Newark Electronics |
DIODE, ZENER, 3.3V, 0.2W, SOD323 | element14 |
Where can I find additional details, specifications and documents for a MMSZ5226BS?
Additional datasheets, footprints and schematics for MMSZ5226BS are listed on our Part Details page. You can also find images and similar parts to MMSZ5226BS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ5226BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5226BS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ5226BS fall under?
The MMSZ5226BS is listed under Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ5226BS when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5226BS you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ5226BS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMSZ5226BS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MMSZ5226BS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ5226BS often in real-time on the comparison pages.
What if I can't find stock of MMSZ5226BS?
You can fill out our help required form which you can use to request a quote for MMSZ5226BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.