Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 500 mW |
Nom VZ (V) | 2.4 |
@ IZT (mA) | 20 mA |
Tol V (Typ) (%) | 5 % |
IR (µA) | 100 µA |
Status: | Unknown |
---|---|
Series: | MMSZxxxT1G Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 2.4V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | MMSZxxxT1G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Diode, Zener, 2.4V, 0.5W, Sod123 | Newark Electronics |
DIODE, ZENER, 2.4V, 0.5W, SOD123 | element14 |
Where can I find additional details, specifications and documents for a MMSZ5221B?
Additional datasheets, footprints and schematics for MMSZ5221B are listed on our Part Details page. You can also find images and similar parts to MMSZ5221B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ5221B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5221B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ5221B fall under?
The MMSZ5221B is listed under Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ5221B when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5221B you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ5221B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMSZ5221B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MMSZ5221B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ5221B often in real-time on the comparison pages.
What if I can't find stock of MMSZ5221B?
You can fill out our help required form which you can use to request a quote for MMSZ5221B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.