Status: | Active |
---|---|
Series: | MMSZ4 |
RoHS: | Compliant |
Prices starting from US$0.0152
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0350
|
1,025
in stock
|
Buy Now | |
Farnell
from US$0.0238
|
228,031
in stock
|
Buy Now | |
Chip One Stop
from US$0.0230
|
3,819
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
1,904
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
1,545
in stock
|
Buy Now | |
element14
from US$0.05
|
1,545
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0265
|
530
in stock
|
Buy Now | |
EBV Elektronik
-
|
51,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0152
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Wide Zener Reverse Voltage Range - 1.8 V to 43 V |
500 mW Rating on FR-4 or FR-5 Board |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
ESD Rating of Class 3 (exceeding 16 kV) per the Human Body Model Mechanical Characteristics: |
CASE: Void-free, transfer-molded, thermosetting plastic case |
FINISH: Corrosion resistant finish, easily solderable |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260?C for 10 Seconds |
POLARITY: Cathode indicated by polarity band |
FLAMMABILITY RATING: UL94 V-0 |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MMSZ4, 9.1 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 9.1 |
P Max (W) | 0.5 |
Package Type | SOD-123 |
ZENER ARRAY DIODES | Farnell |
MMSZ4696T1 Series 500 mW 10 mA 9.1 V SMT Zener Voltage Regulator - SOD-123 | Future Electronics |
Zener Diode, 500Mw, 9.1V, Sod-123 | Newark Electronics |
ZENER DIODE, 500MW, 9.1V, SOD-123 | element14 |
Diode Zener 9.1V 5% 500mW SOD-123 | RS |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 9.1V 5% 500mW 2-Pin SOD-123 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MMSZ4696T1G?
Additional datasheets, footprints and schematics for MMSZ4696T1G are listed on our Part Details page. You can also find images and similar parts to MMSZ4696T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ4696T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ4696T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ4696T1G fall under?
The MMSZ4696T1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ4696T1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ4696T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ4696T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMSZ4696T1G have stock available?
Authorised distributors including Farnell, Chip One Stop, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for MMSZ4696T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ4696T1G often in real-time on the comparison pages.
What if I can't find stock of MMSZ4696T1G?
You can fill out our help required form which you can use to request a quote for MMSZ4696T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.