Status: | Active |
---|---|
Series: | MMSZ4 E-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0373
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
5,860
in stock
|
Buy Now | |
element14
from US$0.0470
|
5,860
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
5,844
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,750
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0388
|
-
|
Buy Now | |
Avnet America
from US$0.0373
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now |
Small Package Size |
Peak Power − 225 Watt (8 X 20 s) |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
Pb-Free Packages are Available |
AECQ101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Can be used for High Density Applications |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MMSZ4 E-SERIES, 5.1 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 5.1 |
P Max (W) | 0.5 |
Package Type | SOD-123 |
Zener Diode, 500Mw, 5.1V, Sod-123 | Newark Electronics |
ZENER DIODE, AUTO, 5.1V, 0.5W, SOD123 | Farnell |
Diode Zener Single 5.1V 5% 500mW 2-Pin SOD-123 T/R | EBV Elektronik |
MMSZ4689ET1G, ZENER REGULATOR SOD123 | RS |
MMSZ4689ET1G Zener Diode, 5.1V 500 mW SMT 2-Pin SOD-123 | ON Semiconductor MMSZ4689ET1G | RS Americas |
Where can I find additional details, specifications and documents for a MMSZ4689ET1G?
Additional datasheets, footprints and schematics for MMSZ4689ET1G are listed on our Part Details page. You can also find images and similar parts to MMSZ4689ET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ4689ET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ4689ET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ4689ET1G fall under?
The MMSZ4689ET1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ4689ET1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ4689ET1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ4689ET1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMSZ4689ET1G have stock available?
Authorised distributors including Newark Electronics, element14, Chip One Stop, Farnell and EBV Elektronik have stock available or on a lead time for MMSZ4689ET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ4689ET1G often in real-time on the comparison pages.
What if I can't find stock of MMSZ4689ET1G?
You can fill out our help required form which you can use to request a quote for MMSZ4689ET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.