Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0225
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0300
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
8,804
in stock
|
Buy Now | |
Farnell
from US$0.0330
|
8,804
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
3,970
in stock
|
Buy Now | |
Chip One Stop
from US$0.0225
|
8
in stock
|
Buy Now | |
EBV Elektronik
-
|
75,000
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0275
|
-
|
Buy Now | |
Avnet America
from US$0.0259
|
-
|
Buy Now | |
element14
from US$0.0338
|
-
|
Buy Now | |
Avnet Asia
from US$0.0279
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMSD4448 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 2 |
Package Type | SOD-123 |
Diode, Small Signal, 100V, Sod-123 | Newark Electronics |
DIODE, SMALL SIGNAL, 100V, SOD-123 | Farnell |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 100V 0.2A 2-Pin SOD-123 T/R | EBV Elektronik |
Diode, Fairchild, MMSD4448 | RS |
MMSD4448 Series 100 V 200 mA Surface Mount Small Signal Diode - SOD-123 | Future Electronics |
Where can I find additional details, specifications and documents for a MMSD4448?
Additional datasheets, footprints and schematics for MMSD4448 are listed on our Part Details page. You can also find images and similar parts to MMSD4448 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSD4448 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSD4448 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSD4448 fall under?
The MMSD4448 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSD4448 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSD4448 you can contact the distributor directly for product support, shipping queries etc.
Is the MMSD4448 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMSD4448 have stock available?
Authorised distributors including Newark Electronics, Farnell, Transfer Multisort Elektronik, Chip One Stop and EBV Elektronik have stock available or on a lead time for MMSD4448.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSD4448 often in real-time on the comparison pages.
What if I can't find stock of MMSD4448?
You can fill out our help required form which you can use to request a quote for MMSD4448 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.